EN
  • EN
  • DE

2SK3544

Part No 2SK3544
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Silicon N-Channel MOS Type Switching Regulator Applications / Trans MOSFET N-CH Si 450V 13A 4-Pin(2+2Tab) TFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 160130-2SK3544
Popularity Medium
Supply and Demand Status Sufficient
Family Name 2SK3544
Introduction Date July 29, 2003
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SK3544 CAD Model

Description

Overview of 2SK3544

The 2SK3544 is a high-performance N-channel MOSFET that plays a crucial role in power-efficient electronic circuit designs. It is engineered to offer low on-state resistance and rapid switching capabilities, making it an ideal component for applications focused on energy efficiency and speed. Its proven structure and quality make it a reliable choice for engineers looking for dependable semiconductor solutions.

Applications

  • DC-AC Inverters
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle Power Systems
  • Display Drivers

Features and Benefits

  • Minimal On-Resistance: Optimizes power consumption in applications.
  • Rapid Gate Turn-On: Enhances switching performance.
  • High Power Dissipation Capability: Allows management of large power loads.
  • Cost-Efficient: Provides a high-performance solution at competitive pricing.

Additional Details

The 2SK3544 is particularly noted for its ability to provide stable operation under varying electrical loads. Its design incorporates state-of-the-art semiconductor technology to deliver a component that excels in both performance and endurance. As the needs of modern electronics continue to evolve, this MOSFET remains a robust and trustworthy choice for sophisticated power control applications. Its design prioritizes both cost and efficiency, offering a balanced solution for numerous electronics engineers and developers.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess