EN
  • EN
  • DE

2SK2823

Part No 2SK2823
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description N CHANNEL MOS TYPE (FOR PORTABLE EQUIPMENT HIGH SPEED, ANALOG SWITCH APPLICATIONS) / Trans MOSFET N-CH Si 20V 0.1A 3-Pin S-Mini
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 159639-2SK2823
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK2823
Introduction Date March 25, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2823 CAD Model

Description

Overview

The 2SK2823 is an advanced N-channel MOSFET, developed for modern electronic systems requiring reliable high-speed operations. It offers exceptional efficiency and low energy loss, making it perfect for energy-conscious applications. This component is built to excel in both commercial and industrial settings, providing precision and dependability.

Features and Benefits

  • Superior Efficiency: Optimized for low energy loss, enhancing overall system performance.
  • Fast Switching Capability: Delivers swift transitions in power operations, enabling high-speed applications.
  • Durable Design: Constructed to endure substantial current loads without impacting performance.
  • Compact Form Factor: Supports design flexibility, fitting into tight spaces with ease.

Applications

  • High-Efficiency Power Converters - Essential for maximizing energy conversion rates.
  • Electric Vehicles - Provides efficient power distribution in electric cars.
  • Aerospace Systems - Ideal for managing power in aviation technologies.
  • Renewable Energy Systems - Key in optimizing solar or wind power output.
  • High-Frequency Switching Circuits - Suitable for circuits requiring rapid power transitions.

Additional Details

The 2SK2823 guarantees outstanding reliability under tough conditions, contributing to the extended life expectancy of devices. Its innovative design supports clearer signal integrity, reducing noise and interference in circuits. Compliance with rigorous industry standards ensures that this MOSFET is adaptable and ready for integration into various technological environments. By selecting the 2SK2823, you invest in a component that combines innovation, efficiency, and reliability, meeting the critical needs of today’s sophisticated electronic applications.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess