EN
  • EN
  • DE

2SK1642

Part No 2SK1642
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TOSHIBA FIELD EFFECT TRANSISTOR SILICON N CHANNEL MOS TYPE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1127097-2SK1642
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1642 CAD Model

Description

The 2SK1642 is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is specifically designed for high-speed switching applications, such as in switching power supplies, DC-DC converters, and motor control circuits. It features low on-resistance and fast switching characteristics, which contribute to improved efficiency and reduced power loss in these applications.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters

Features:

  • N-Channel MOSFET
  • Low On-Resistance: RDS(on) = 0.3 Ω (Typical) at VGS = 10V
  • High Drain Current: ID = 8 A
  • Fast Switching Speed
  • High Avalanche Energy Capability

Benefits:

  • Improved power efficiency in switching applications
  • Reduced heat generation due to low on-resistance
  • Enhanced system reliability
  • Compact and efficient power circuit design

Additional Details:

Absolute Maximum Ratings:

  • Drain-Source Voltage (VDSS): 450V
  • Gate-Source Voltage (VGSS): ±20V
  • Drain Current (ID): 8A
  • Pulsed Drain Current (IDP): 24A
  • Single Pulse Avalanche Energy (EAS): 200 mJ
  • Channel Dissipation (Pch): 40 W (Tc = 25°C)
  • Junction Temperature (Tj): 150°C
  • Storage Temperature (Tstg): -55°C to +150°C

Electrical Characteristics (at Ta=25°C):

  • Gate Threshold Voltage (Vth): 2.0 to 4.0 V (VDS = 10V, ID = 1mA)
  • Drain-Source On-Resistance (RDS(on)): 0.3 Ω (Typical) at VGS = 10V, ID = 4A
  • Forward Transfer Admittance (|Yfs|): 4 S (Typical) at VDS = 10V, ID = 4A
  • Input Capacitance (Ciss): 800 pF (Typical)
  • Output Capacitance (Coss): 100 pF (Typical)
  • Reverse Transfer Capacitance (Crss): 30 pF (Typical)

The 2SK1642 is typically available in a TO-220 package. Always refer to the official Toshiba datasheet for precise specifications and application guidance.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess