EN
  • EN
  • DE

2SJ238

Part No 2SJ238
Manufacturer Toshiba Semiconductor and Storage
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH Si 60V 1A 4-Pin(3+Tab) PW-Mini
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 158479-2SJ238
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SJ238
Introduction Date October 19, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ238 CAD Model

Description

2SJ238 P-Channel MOSFET

The 2SJ238 represents a new standard in power management solutions, providing unmatched performance in P-channel MOSFET technology. Tailored for elite engineering needs, it reliably overcomes challenges associated with modern electronics.

Features and Benefits

  • Maximum Energy Efficiency: Designed for high-efficiency power conversion.
  • High Input Impedance: Minimizes power consumption during operation.
  • Temperature Resilience: Operates effectively across a wide temperature range.
  • Durable Package: Offers longevity and reliability in critical applications.

Applications/Projects

  • Data Centers
  • Network Infrastructure Equipment
  • Portable Power Devices
  • Energy Harvesting Systems
  • High-Fidelity Audio Equipment

Additional Details

The 2SJ238 MOSFET is specifically crafted for high-performance systems requiring refined power management. The impressive energy efficiency capabilities make it an ideal choice for data centers striving to optimize power usage and reduce operational costs. It's also well-suited for network infrastructure equipment where reliable, continuous operation is necessary. The durable design of the 2SJ238 enables it to withstand challenging environments, offering temperature resilience and a robust package that ensures longevity and reliability. Its versatility extends to portable power devices and high-fidelity audio equipment, providing users with a well-rounded component for diverse and innovative technological applications.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess