EN
  • EN
  • DE

2SD1294

Part No 2SD1294
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description NPN TRIPLE DIFFUSED TYPE (POWER REGULATOR FOR LINE POERATED TV)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1126186-2SD1294
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1294 CAD Model

Description

The 2SD1294 is a silicon NPN triple diffusion planar transistor manufactured by Toshiba Semiconductor and Storage. It's designed for use in high-voltage switching applications, commonly found in power supplies and motor control circuits. This transistor is engineered for reliable performance and efficient operation.

Applications

  • Switching Power Supplies: Used in power supplies for various electronic devices, including computers and industrial equipment.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels.
  • Inverters: Utilized in inverters for converting DC power to AC power.
  • Motor Control Circuits: Used for controlling the speed and direction of motors.
  • High-Voltage Switching: Suitable for applications that require switching high voltages.

Features

  • High Collector-Emitter Voltage (VCEO): Provides a high breakdown voltage, allowing for use in high-voltage circuits.
  • High Collector Current (IC): Capable of handling significant current, suitable for driving moderate loads.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation and improves efficiency.
  • Triple Diffusion Planar Construction: Ensures stable and reliable performance.

Benefits

  • Improved Efficiency: The low saturation voltage and fast switching speed contribute to higher overall efficiency.
  • Enhanced Reliability: High breakdown voltage and robust design ensure reliable operation.
  • Reduced Power Dissipation: Lower saturation voltage reduces heat generation.
  • Simplified Circuit Design: Its characteristics make it easy to integrate into various circuit designs.
  • Versatile Application: Suitable for a wide range of applications, providing design flexibility.

Additional Details

The 2SD1294 is typically available in a through-hole package, such as the TO-3P. It has a collector-emitter voltage (VCEO) of approximately 1500V, a collector current (IC) of around 7A, and a power dissipation of about 80W. Detailed specifications are available in the manufacturer's datasheet. It is important to use a heat sink for proper thermal management, especially when operating at high power levels. The transistor is often paired with suitable gate drive circuitry to optimize switching performance. It's crucial to refer to the latest datasheet for the most up-to-date specifications and application guidelines. Proper biasing and protection circuits are essential for ensuring optimal performance and longevity.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess