EN
  • EN
  • DE

2SC5122(TE6

Part No 2SC5122(TE6
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815307-2SC5122(TE6
Ultra Librarian 3D Model Ultra Librarian 2SC5122(TE6 CAD Model

Description

The 2SC5122(TE6) is an NPN epitaxial planar silicon transistor manufactured by Toshiba Semiconductor and Storage. It is generally used for high-frequency amplification and oscillation applications.

Applications:

  • RF Amplifiers: Used in radio frequency amplifier circuits for signal amplification.
  • Oscillators: Employed in oscillator circuits to generate high-frequency signals.
  • Mixers: Utilized in mixer circuits for frequency conversion.
  • High-Frequency Switching: Used in high-speed switching applications.
  • Communication Equipment: Found in various communication devices for signal processing.

Features:

  • NPN Silicon Epitaxial Planar Transistor: Provides good performance characteristics for high-frequency applications.
  • High Transition Frequency (fT): Enables amplification and oscillation at high frequencies.
  • Low Noise Figure: Ensures minimal noise contribution in amplifier circuits.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.
  • Surface Mount Package: Facilitates easy assembly and compact design.

Benefits:

  • Excellent High-Frequency Performance: Delivers high gain and low noise at high frequencies.
  • Reliable Operation: Designed for stable and consistent performance.
  • Easy to Use: Surface mount package simplifies circuit assembly.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Wide Range of Applications: Suitable for various high-frequency applications.

Additional Details:

The 2SC5122(TE6) typically has specifications including collector-emitter voltage, collector current, power dissipation, and transition frequency. The 'TE6' designation usually refers to the specific packaging and taping for automated assembly. Refer to the Toshiba datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Proper biasing and impedance matching are crucial for optimal performance in high-frequency circuits. Consider using appropriate heat sinking if necessary to maintain the transistor's operating temperature within the specified limits.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2557 $58.0456
20+ $5.9529 $119.0580
31+ $5.7669 $178.7739
42+ $5.5810 $234.4020
54+ $5.3950 $291.3300
72+ $4.8371 $348.2712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,940 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess