EN
  • EN
  • DE

2SC4394(TE85R)

Part No 2SC4394(TE85R)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815282-2SC4394(TE85R)
Ultra Librarian 3D Model Ultra Librarian 2SC4394(TE85R) CAD Model

Description

The 2SC4394(TE85R) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is generally used for high-frequency amplification and switching applications. Its characteristics make it suitable for VHF and UHF circuits, as well as various signal processing applications.

Applications

  • VHF Amplifiers: Amplification of Very High Frequency signals in radio communication systems.
  • UHF Amplifiers: Amplification of Ultra High Frequency signals in television and cellular communication systems.
  • Oscillators: Signal generation in various electronic circuits requiring stable frequency output.
  • Mixers: Frequency conversion in communication receivers and transmitters.
  • Switching Circuits: High-speed switching applications in digital and analog circuits.

Features

  • NPN Epitaxial Planar Transistor: Provides good high-frequency characteristics and reliability.
  • High Transition Frequency (fT): Capable of operating at high frequencies, typically in the GHz range.
  • Low Collector Output Capacitance: Minimizes signal loading and improves high-frequency performance.
  • Small Package: Compact package design allows for high-density mounting on printed circuit boards. SOT-23 or similar is typical.
  • High Gain-Bandwidth Product: Provides good amplification over a wide range of frequencies.

Benefits

  • Improved Signal Strength: Enhances the reception and transmission of radio signals.
  • Enhanced Circuit Performance: Provides efficient amplification and switching capabilities.
  • Reduced Signal Loss: Minimizes signal degradation due to low output capacitance.
  • Compact Design: Enables the miniaturization of electronic devices and circuits.
  • Increased Reliability: Offers stable and reliable performance in various operating conditions.

Additional Details

The 2SC4394 typically has a collector-emitter voltage (VCEO) rating of around 12V, and a collector current (IC) rating around 30mA. The transition frequency (fT) usually exceeds 5 GHz. The (TE85R) suffix likely indicates tape and reel packaging specifications for automated assembly processes.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess