EN
  • EN
  • DE

LTC4230IGN#TRPBF

Part No LTC4230IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 20SSOP / Hot Swap Controller 3 Channel General Purpose 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 3
Internal Switch(s) No
Applications General Purpose
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO
Voltage - Supply 1.7V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 1.8 mA
Mounting Surface Mount
Case / Package 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number LTC4230
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 2,500
Win Source Part Number 1320399-LTC4230IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4230IGN#TRPBF CAD Model

Description

Product Overview: LTC4230IGN#TRPBF

The LTC4230IGN#TRPBF is a high-performance Hot Swap Controller integrated circuit designed by Analog Devices Inc. This robust component allows for safe insertion and removal of electronic boards from a live backplane or other power sources. The product is essential for systems that require maintenance or upgrades without disrupting the power supply and causing downtime or data loss.

Key Features

  • Integrated MOSFET Gate Drivers: This feature provides precise control over the power delivery to the electronic boards, ensuring that the components are protected from sudden surges of electricity during insertion or removal.
  • Adjustable Current Limit: The LTC4230IGN#TRPBF offers an adjustable current limit function that allows for customization of the current threshold to match the requirements of the specific application, enhancing the system's protection against overcurrent conditions.
  • Overcurrent Fault Timer: An overcurrent fault timer is included to prevent damage from prolonged overcurrent conditions, which could otherwise lead to overheating or other forms of damage.
  • Wide Operating Voltage Range: The device is designed to operate over a broad voltage range, accommodating various applications and ensuring versatility in different system designs.
  • Compact Package: The LTC4230IGN#TRPBF comes in a compact SSOP-16 package, making it suitable for space-constrained applications while still delivering reliable performance.
  • Temperature Range: The product is operational over an industrial temperature range, ensuring reliable performance even in harsh environmental conditions.

Applications

The LTC4230IGN#TRPBF is ideally suited for a wide range of applications, including:

  • Server and Network Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Medical Equipment
  • High Availability Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LTC4230IGN#TRPBF is no exception. The product is manufactured with precision and is subjected to rigorous testing to ensure it meets the highest standards of performance and reliability. Whether used in critical medical systems or in the backbone of a data center, this Hot Swap Controller provides peace of mind with its dependable operation.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6853 $58.6853
3+ $48.1521 $144.4563
4+ $46.6474 $186.5896
6+ $45.1426 $270.8556
7+ $43.6379 $305.4653
9+ $39.1235 $352.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,783 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess