The 2SC4117-BL TE85L is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in various amplifier and switching applications.
Applications
- Low noise amplifier circuits
- High-frequency amplifier circuits
- Oscillator circuits
- Switching applications
- General purpose amplification
Features
- NPN Silicon Epitaxial Planar Transistor
- Low noise figure
- High transition frequency
- Excellent linearity
- Small signal amplification
Benefits
- Provides excellent performance in low-noise amplifier designs.
- Enables high-frequency operation due to its high transition frequency.
- Offers stable and reliable performance in various circuit configurations.
- Suitable for a wide range of applications due to its versatile characteristics.
Additional Details
The 2SC4117-BL TE85L features a collector-emitter voltage (VCEO) of 25V, a collector current (IC) of 50mA, and a power dissipation (PC) of 200mW. Its transition frequency (fT) is typically around 6.5 GHz, making it suitable for high-frequency applications. The transistor is housed in a small surface-mount package (TE85L), facilitating easy integration into compact electronic devices.