The 2SC2712-Y(TLSPF,T) is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for low noise amplifier applications and high-speed switching circuits. This transistor is characterized by its excellent linearity and high gain, making it suitable for sensitive signal amplification.
Applications
- Low Noise Amplifiers (LNAs): Used in radio frequency (RF) amplifiers to boost weak signals with minimal added noise.
- High-Frequency Oscillators: Employed in oscillator circuits for generating stable signals.
- Mixer Circuits: Utilized in mixer stages to combine signals from different frequencies.
- High-Speed Switching: Suitable for high-speed switching applications in digital circuits.
Features
- Low Noise Figure: Offers a low noise figure, ensuring minimal signal degradation.
- High Gain: Provides high current gain (hFE) for effective signal amplification.
- High Transition Frequency (fT): Allows for high-frequency operation.
- Small Signal Amplifier: Designed specifically for small signal amplification.
- Epitaxial Planar Structure: Enhances performance and reliability.
Benefits
- Improved Signal Sensitivity: Low noise characteristics improve the sensitivity of receiver circuits.
- Efficient Amplification: High gain ensures efficient signal amplification.
- Stable Performance: Epitaxial planar structure ensures stable and reliable operation.
- High-Frequency Capability: Suitable for use in high-frequency applications.
Additional Details
The 2SC2712-Y(TLSPF,T) has a collector-emitter voltage (VCEO) rating, a collector current (IC) rating, and a power dissipation (PC) rating. It comes in a small surface-mount package, making it suitable for high-density circuit board designs. The 'Y' in the part number indicates the gain classification. Detailed electrical characteristics, such as typical noise figure, gain bandwidth product, and input capacitance, can be found in the Toshiba datasheet. This transistor is commonly used in communication equipment, instrumentation, and consumer electronics where low noise and high gain are critical requirements.