EN
  • EN
  • DE

2SC2552

Part No 2SC2552
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TOSHIBA Transistor Silicon NPN Triple Diffused Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125244-2SC2552
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2552 CAD Model

Description

The 2SC2552 is a silicon NPN epitaxial planar transistor from Toshiba Semiconductor. It is specifically designed for use in high-frequency power amplifier applications, particularly in VHF and UHF bands. This transistor features high power gain and excellent linearity, making it well-suited for various communication and broadcasting systems.

Applications

  • VHF/UHF power amplifiers
  • FM transmitters
  • Television transmitters
  • Mobile radio equipment
  • High-frequency oscillators and mixers

Features

  • NPN Silicon Epitaxial Planar Transistor
  • High Power Gain: Offers substantial signal amplification.
  • Excellent Linearity: Minimizes signal distortion in amplified signals.
  • High Collector Current: Capable of handling high-power operation.
  • Low Feedback Capacitance: Enhances the stability of amplifier circuits.

Benefits

  • Efficient Power Amplification: High power gain ensures efficient signal boosting.
  • Reduced Signal Distortion: Excellent linearity maintains signal integrity.
  • Reliable Performance: Designed for stable operation in demanding conditions.
  • Versatile Usage: Suitable for a wide range of high-frequency power applications.
  • Improved Stability: Low feedback capacitance prevents unwanted oscillations.

Technical Specifications

The 2SC2552 typically has a collector-emitter voltage (VCEO) of around 30V, a collector current (IC) of approximately 1.5A, and a power dissipation (PC) of about 7W. It exhibits a high transition frequency (fT), usually in the hundreds of MHz, enabling it to operate effectively in VHF and UHF frequency ranges. This transistor is generally packaged in a small plastic package, facilitating easy integration into various electronic circuits.

This transistor finds application in communication equipment, broadcasting systems, and diverse industrial uses where high-frequency power amplification is essential. Its robust design and excellent electrical characteristics make it a reliable component for demanding applications requiring consistent and efficient performance.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess