EN
  • EN
  • DE

2SA2214,L

Part No 2SA2214,L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 751112-2SA2214,L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA2214,L CAD Model

Description

The 2SA2214,L is a PNP epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications. It features a low collector-emitter saturation voltage and a high transition frequency, making it suitable for use in high-efficiency power supplies and motor control circuits.

Applications:

  • High-Speed Switching: Used in high-speed switching circuits for power supplies and inverters.
  • Motor Control: Drive circuits for DC motors and stepper motors.
  • DC-DC Converters: Used in DC-DC converters for efficient power conversion.
  • LED Lighting: Drive circuits for LED lighting systems.
  • Power Amplifiers: Small signal amplification in various power amplifier stages.

Features:

  • High Transition Frequency (fT): High fT enables fast switching speeds.
  • Low Collector-Emitter Saturation Voltage (VCE(sat)): Minimizes power loss during switching.
  • High Collector Current (IC): Capability to handle significant collector current.
  • High Power Dissipation (PC): High power dissipation allows for use in demanding applications.
  • Compact Package: Small package for space-saving designs.

Benefits:

  • High Efficiency: Low VCE(sat) and high fT improve overall system efficiency.
  • Fast Switching Speed: High fT enables faster switching speeds in high-frequency applications.
  • Reliable Performance: Robust design ensures reliable operation in demanding conditions.
  • Reduced Power Loss: Low VCE(sat) minimizes power dissipation and heat generation.
  • Space Saving: Compact package allows for denser circuit designs.

Specifications:

  • Polarity: PNP
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector Current (IC): -3A
  • Power Dissipation (PC): 1.2W
  • DC Current Gain (hFE): 80-160
  • Transition Frequency (fT): 170 MHz (Typical)
  • Package: SOT-89

The 2SA2214,L transistor is a high-performance PNP transistor well-suited for high-speed switching and power control applications. Its high transition frequency and low saturation voltage contribute to efficient and reliable operation in various electronic circuits. The compact package makes it easy to integrate into space-constrained designs, making it a valuable component for modern electronic devices.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess