EN
  • EN
  • DE

2SA1942

Part No 2SA1942
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TRANSISTOR (POWER AMPLIFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124587-2SA1942
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1942 CAD Model

Description

The 2SA1942 is a PNP epitaxial silicon transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-power audio amplifier applications. It offers excellent linearity and high gain, making it suitable for demanding audio circuits.

Applications

  • High-power audio amplifiers
  • Output stages of audio amplifiers
  • Linear amplifiers
  • Power switching circuits
  • General-purpose amplification

Features

  • High Collector Power Dissipation: Ensures robust performance in high-power applications.
  • High Collector Current: Capable of handling significant current flow.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • High Transition Frequency: Provides excellent high-frequency response.
  • Excellent Linearity: Ensures accurate signal reproduction in audio amplifiers.

Benefits

  • Improved Audio Quality: The high linearity and gain contribute to superior sound reproduction in audio amplifiers.
  • Increased Amplifier Power Output: Allows for the design of high-power audio amplifiers.
  • Enhanced Efficiency: The low saturation voltage minimizes power loss, improving overall efficiency.
  • Greater Reliability: The high collector power dissipation ensures robust and reliable performance.
  • Simplified Circuit Design: The transistor's characteristics simplify the design of audio amplifier circuits.

Additional Details

The 2SA1942 features a collector-emitter voltage (VCEO) of -140V, a collector current (IC) of -10A, and a collector power dissipation (PC) of 100W. Its transition frequency (fT) is typically 30 MHz. The device is typically supplied in a TO-3P package. It is designed to complement the NPN transistor 2SC5200 in push-pull amplifier configurations.

For optimal performance, it is recommended to use appropriate heat sinking to manage the transistor's temperature, especially in high-power applications. Proper biasing and circuit design are also crucial to achieve the desired amplifier characteristics. This transistor is commonly used in professional audio equipment and high-end home audio systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2329 $55.4805
100+ $1.0116 $101.1600
155+ $0.9800 $151.9000
215+ $0.9484 $203.9060
275+ $0.9168 $252.1200
370+ $0.8219 $304.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess