EN
  • EN
  • DE

HMC814LC3B

Part No HMC814LC3B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTIPLIER X2 ACTIVE 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Frequency Multiplier DBS, VSAT 13GHz ~ 24.6GHz - 12-SMT (3x3)
Manufacturer Analog Devices Inc.
Package Bulk
Mounting Surface Mount
Package 12-VFQFN Exposed Pad
Case / Package 12-SMT (3x3)
Family Name HMC814
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3222, HMC814LC3B-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844282-HMC814LC3B
Ultra Librarian 3D Model Ultra Librarian HMC814LC3B CAD Model

Description

Analog Devices Inc. HMC814LC3B RF Divider

The HMC814LC3B from Analog Devices Inc. is a high-performance, RF (Radio Frequency) frequency divider with an integrated voltage-controlled oscillator (VCO) that operates within a broad frequency range. This advanced component is designed for applications that require precise frequency division, such as in telecommunications, satellite communications, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC814LC3B offers a wide frequency range, making it suitable for various RF applications.
  • Low Phase Noise: It features exceptionally low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • High Output Power: The device provides consistent high output power across its operating frequency range, ensuring reliable performance in demanding situations.
  • Division Ratios: The HMC814LC3B supports multiple division ratios, allowing for flexibility in system design and application.
  • Compact Size: Housed in a compact LC3B package, this RF divider is suitable for space-constrained applications.
  • Integration: The integration of a VCO simplifies design and reduces the number of required external components, leading to a reduction in both system complexity and size.

Applications

The versatility of the HMC814LC3B makes it an ideal choice for a variety of applications, including:

  • Point-to-point and multi-point radios
  • VSAT (Very Small Aperture Terminal) systems
  • Military radar and electronic warfare systems
  • Test and measurement equipment
  • Aerospace and defense communication systems

Product Quality and Support

Analog Devices Inc. is renowned for its commitment to product quality and reliability, and the HMC814LC3B is no exception. Customers can expect robust performance and durability from this component. Additionally, Analog Devices provides comprehensive technical support and documentation, ensuring that designers can integrate the HMC814LC3B into their systems with confidence.

Overall, the HMC814LC3B RF Divider from Analog Devices Inc. represents a blend of performance, quality, and innovation, making it a top choice for professionals seeking to enhance their RF designs.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1642 $71.1642
2+ $68.9403 $137.8806
3+ $66.7165 $200.1495
4+ $64.4926 $257.9704
6+ $57.8209 $346.9254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess