EN
  • EN
  • DE

2SA1163

Part No 2SA1163
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TRANSISTOR (AUDIO FREQUENCY GENERAL PURPOSE AMPUFIER APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124370-2SA1163
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1163 CAD Model

Description

The 2SA1163 is a silicon PNP transistor manufactured by Toshiba Semiconductor and Storage, primarily intended for use in audio amplifier applications. It is designed to provide high-fidelity amplification with minimal distortion, making it suitable for a range of audio equipment.

Applications

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers.
  • Audio Mixing Consoles: Employed in input and output stages for signal amplification.
  • Equalizers: Functions as an active component in audio equalization circuits.
  • Effects Processors: Utilized in guitar pedals and other audio effects devices.
  • Audio Interfaces: Incorporated in recording interfaces for microphone and instrument preamplification.

Features

  • PNP Silicon Transistor: Offers stable and reliable performance.
  • High Gain: Provides substantial signal amplification.
  • Low Distortion: Ensures accurate signal reproduction.
  • Low Noise: Minimizes unwanted noise in audio circuits.
  • High Collector Current: Supports high-power audio applications.

Benefits

  • Improved Audio Quality: Delivers clean and accurate sound reproduction.
  • Enhanced Signal Clarity: Minimizes distortion and noise for clear audio signals.
  • Increased Amplifier Power: Supports high-power audio output stages.
  • Simplified Circuit Design: Provides stable and predictable performance.
  • Extended Component Lifespan: Offers reliable operation over time.

Additional Details

The 2SA1163 is characterized by its collector-emitter voltage, collector current, power dissipation, and current gain. These specifications must be considered when selecting the transistor for a particular audio application. It is typically available in a through-hole package for easy mounting on circuit boards. Proper heat sinking may be required in high-power applications to prevent overheating and ensure reliable performance. Refer to the Toshiba Semiconductor and Storage datasheet for detailed technical specifications, application notes, and recommended operating conditions. Careful attention to biasing and impedance matching is essential for achieving optimal performance in audio amplifier circuits.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1294 $58.2300
1,090+ $0.1063 $115.8670
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
4,000+ $0.0866 $346.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess