EN
  • EN
  • DE

1SV305,L3F

Part No 1SV305,L3F
Manufacturer Toshiba Semiconductor and Storage
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 10V ESC / Varactors Single 10 V Surface Mount ESC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Capacitance @ Vr, F 6.6pF @ 4V, 1MHz
Capacitance Ratio 3
Capacitance Ratio Condition C1/C4
Voltage - Peak Reverse (Max) 10 V
Diode Type Single
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package ESC
Base Product Number 1SV305
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1SV305FDKR-ND,264-1SV305L3FCT,1SV305FCT,1SV305L3FDKR-ND,1SV305L3FTR-ND,1SV305L3FDKR,1SV3,1SV305L3FCT-ND,264-1SV305L3FTR,1SV305FCT-ND,1SV305FDKR,1SV305L3FCT,264-1SV305L3FDKR
Standard Package 8,000
Win Source Part Number 1021912-1SV305,L3F
Ultra Librarian 3D Model Ultra Librarian 1SV305,L3F CAD Model

Description

The Toshiba Semiconductor and Storage 1021912-1SV305,L3F is a surface-mount diode with a capacitance of 6.6pF @ 4V and 1MHz.

  • Capacitance: 6.6pF @ 4V and 1MHz
  • Voltage Peak Reverse: 10V
  • Capacitance Ratio: 3 under C1/C4 condition
  • Configuration: Single diode
  • Package/Case: SC-79, SOD-523

You May Also Be Interested in

Infineon Technologies
BB837 - SAT TUNER VARIABLE CAPAC
Lowest to $0.3269
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9196
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
Varactors Single 32 V Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2721
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
Varactors 1 Pair Common Cathode 14 V Through Hole MHD
Need more? Email Us
M/A-Com Technology Solutions
VARACTOR,PLASTIC,SOT-23,LEAD-FRE
Need more? Email Us
M/A-Com Technology Solutions
DIODE,VARACTOR,PLASTIC,CK,LEADFR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,590 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess