EN
  • EN
  • DE

1SV282(TPH3,F)

Part No 1SV282(TPH3,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Description Variable capacitance diode for electronic tuning applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Mount Surface Mount
Number of Pins 2
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1035521-1SV282(TPH3,F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SV282(TPH3,F) CAD Model

Description

The 1SV282(TPH3,F) is a silicon epitaxial planar type variable capacitance diode (varicap diode) manufactured by Toshiba Semiconductor and Storage. This diode is designed for use in electronic tuning circuits and other applications where voltage-controlled capacitance is required.

Applications:

  • Electronic Tuning: Used in TV tuners, radio tuners, and other frequency-selective circuits.
  • Voltage-Controlled Oscillators (VCOs): Employed in VCOs for frequency modulation.
  • Frequency Synthesizers: Incorporated into frequency synthesizers for fine-tuning and frequency control.
  • Automatic Frequency Control (AFC) Circuits: Used in AFC circuits to maintain a stable frequency.
  • FM Modulators and Demodulators: Integrated into FM modulator and demodulator circuits.

Features:

  • Variable Capacitance: Capacitance varies with applied reverse voltage.
  • High Capacitance Ratio: Offers a wide capacitance variation range for effective tuning.
  • Low Series Resistance: Low series resistance ensures minimal signal loss.
  • Small Package: Available in a small surface-mount package for compact designs.
  • Excellent Linearity: Provides a linear relationship between voltage and capacitance.

Benefits:

  • Precise Tuning: Enables precise and accurate electronic tuning.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Low Signal Loss: Low series resistance minimizes signal attenuation.
  • Stable Performance: Provides stable and reliable performance over temperature variations.
  • Wide Tuning Range: High capacitance ratio allows for a wide tuning range.

Additional Details:

The 1SV282(TPH3,F) is typically operated with a reverse voltage. The capacitance of the diode decreases as the reverse voltage increases. The specific capacitance values and voltage range can be found in the official Toshiba Semiconductor and Storage datasheet for this part number. The datasheet will provide detailed specifications on the capacitance ratio, series resistance, and other electrical characteristics. Always refer to the manufacturer's documentation for accurate and up-to-date information.

You May Also Be Interested in

Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Intel
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Teledyne Technologies Incorporated
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4497 $51.7155
275+ $0.3690 $101.4750
420+ $0.3575 $150.1500
580+ $0.3460 $200.6800
750+ $0.3344 $250.8000
1,005+ $0.2998 $301.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess