EN
  • EN
  • DE

1SV280,H3F

Part No 1SV280,H3F
Manufacturer Toshiba Semiconductor and Storage
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR 15V ESC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Varactors Single 15 V Surface Mount ESC
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Operating Temperature Range 125°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package ESC
Family Name TC74LCX257
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1SV280TPH3FTR, 1SV280H3FTR, 1SV280(TH3F)CT-ND, 1SV280FCT-ND, 1SV280FDKR-ND, 1SV280(TH3,F,T), 1SV280(TPH3,F), 1SV280H3FDKR, 1SV280,H3F(T, 1SV280TPH3FTR-ND, 1SV280FCT, 1SV280FDKR, 1SV280(TPH3,F)-ND, 1SV280TPH3FCT-ND, 1SV280FTR, 1SV280(TH3F)DKR-ND, 1SV280FTR-ND, 1SV280(TPH3F)TR, 1SV280(TPH3F)DKR-ND, 1SV280(TPH3F)DKR, 1SV280(TH3,F), 1SV280TPH3FDKR-ND, 1SV280TPH3FDKR, 1SV280(TH3F)DKR, 1SV280(TPH3F)CT, 1SV280TPH3F, 1SV280(TPH3F)TR-ND, 1SV280(TH3F)CT, 1SV280H3FCT, 1SV280(TPH3F)CT-ND, 1SV280(TH3F)TR-ND, 1SV280(TH3F)TR, 1SV280TPH3FCT, 1SV280,H3F(B
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905804-1SV280,H3F
Ultra Librarian 3D Model Ultra Librarian 1SV280,H3F CAD Model

Description

The Toshiba Semiconductor and Storage 905804-1SV280, H3F is a varactor diode with a single 15V surface mount ESC.

  • Voltage: 15V
  • Mounting Style: Surface Mount
  • Package: SC-79, SOD-523
  • Family: TC74LCX257
  • Category: Discrete Semiconductor Products
  • Operating Temperature: 125°C (TJ)
  • Supply and Demand: Balance
  • Quantity per Package: 4000
  • ECCN: EAR99
  • Estimated Production Lead Time: 11 weeks
  • HTSUS: 8541.10.0080

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1658 $50.5690
740+ $0.1360 $100.6400
1,140+ $0.1318 $150.2520
1,570+ $0.1275 $200.1750
2,030+ $0.1233 $250.2990
2,715+ $0.1105 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess