EN
  • EN
  • DE

1SV229

Part No 1SV229
Manufacturer Toshiba Semiconductor and Storage
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description TOSHIBA Variable Capacitance Diode Silicon Epitaxial Planar Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1122789-1SV229
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1SV229 CAD Model

Description

The 1SV229 is a variable capacitance diode, also known as a varactor or varicap diode, manufactured by Toshiba Semiconductor and Storage. These diodes are specifically designed to exhibit a change in capacitance as the reverse voltage applied across them varies. This characteristic makes them highly suitable for applications that require voltage-controlled capacitance, particularly in tuning circuits and frequency modulation.

Applications:

  • Voltage-Controlled Oscillators (VCOs): Used in VCOs to precisely adjust the oscillation frequency.
  • Frequency Synthesizers: Employed in frequency synthesizers for fine-tuning and locking onto desired frequencies.
  • FM Modulators/Demodulators: Utilized in FM modulation and demodulation circuits to achieve frequency variation.
  • Tunable Filters: Integrated into tunable filters to dynamically adjust the filter's cutoff frequency.
  • Parametric Amplifiers: Used in parametric amplifiers to provide variable reactance for signal amplification.

Features:

  • High Capacitance Ratio: Offers a significant change in capacitance over a specified voltage range.
  • Low Series Resistance: Minimizes signal loss and improves tuning accuracy.
  • Fast Response Time: Enables rapid adjustments in capacitance for high-frequency applications.
  • Small Package Size: Allows for compact circuit designs.
  • Reliable Performance: Ensures consistent and stable operation over a wide range of operating conditions.

Benefits:

  • Precise Frequency Control: Enables accurate tuning and frequency adjustments in various applications.
  • Improved Signal Quality: Minimizes signal distortion and loss due to its low series resistance.
  • Design Flexibility: Offers flexibility in circuit design with its compact size and wide operating voltage range.
  • Enhanced System Performance: Contributes to overall system performance by providing stable and reliable capacitance variation.
  • Simplified Tuning Process: Simplifies the tuning process with its predictable and linear capacitance-voltage characteristics.

The 1SV229 is typically fabricated using silicon semiconductor material. It features a P-N junction that exhibits a depletion region whose width varies with the applied reverse voltage, thus changing the capacitance. The diode is commonly available in small surface-mount packages, facilitating easy integration into modern electronic circuits. The performance characteristics, such as capacitance range, Q-factor, and breakdown voltage, are crucial specifications to consider when selecting this diode for a specific application. These parameters ensure optimal performance and compatibility within the intended circuit design.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
800+ $0.0628 $50.2400
1,705+ $0.0588 $100.2540
2,645+ $0.0568 $150.2360
3,800+ $0.0527 $200.2600
4,935+ $0.0507 $250.2045
6,165+ $0.0487 $300.2355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,500 pieces
MOQ: 800 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess