EN
  • EN
  • DE

1SS336

Part No 1SS336
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description DIODE (ULTRA HIGH SPEED SWITCHING APPLICATION)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1122737-1SS336
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SS336 CAD Model

Description

The 1SS336 is a high-speed switching diode manufactured by Toshiba Semiconductor and Storage. It is designed for applications that require rapid switching and efficient signal processing. Its characteristics make it suitable for use in a variety of electronic circuits.

Applications:

  • High-Speed Switching Circuits: Used in circuits that require fast and efficient switching, such as inverters and converters.
  • Signal Detection: Employed in signal detection circuits to quickly identify and process incoming signals.
  • Voltage Clamping: Utilized in voltage clamping applications to protect sensitive components from overvoltage.
  • Small Signal Rectification: Suitable for converting AC signals to DC signals in low-power and high-frequency applications.
  • Protection Circuits: Used to safeguard circuits against voltage spikes and reverse polarity conditions.

Features:

  • Fast Switching Speed: Offers very fast switching characteristics due to its low junction capacitance.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in switching applications.
  • Compact Package: Available in a small surface-mount package, allowing for high-density circuit designs.
  • High Reliability: Designed and manufactured to ensure consistent and reliable performance under various operating conditions.

Benefits:

  • Improved Circuit Efficiency: Fast switching and low forward voltage drop contribute to higher overall circuit efficiency.
  • Reduced Power Consumption: Minimizes power dissipation, making it suitable for battery-powered devices.
  • Compact Design: Small package footprint allows for miniaturization of electronic devices.
  • Enhanced Protection: Provides reliable protection against voltage fluctuations and reverse polarity.

Additional Details:

The 1SS336 diode is typically housed in a small surface-mount package such as SOD-323 or similar. Key specifications include a low forward voltage (typically around 0.4V to 0.5V at a specified forward current), a fast reverse recovery time (in the range of a few nanoseconds), and a maximum reverse voltage rating. Its performance characteristics are detailed in the manufacturer's datasheet, which includes information on its operating temperature range, maximum ratings, and electrical characteristics. This diode is well-suited for applications where minimizing signal distortion and maximizing switching speed are critical.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0818 $50.3070
1,490+ $0.0672 $100.1280
2,305+ $0.0651 $150.0555
3,175+ $0.0630 $200.0250
4,110+ $0.0609 $250.2990
5,495+ $0.0546 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess