EN
  • EN
  • DE

1SS226C3

Part No 1SS226C3
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963066-1SS226C3
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SS226C3 CAD Model

Description

The 1SS226C3 is a silicon epitaxial planar diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-speed switching applications and is commonly used in various electronic circuits for signal detection, rectification, and voltage clamping.

Applications

  • High-speed switching circuits
  • Signal detection circuits
  • Rectification circuits
  • Voltage clamping circuits
  • Protection circuits for sensitive electronic components

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast reverse recovery time: Enables high-speed switching capabilities.
  • Small signal diode: Suitable for low-current applications.
  • Epitaxial planar construction: Ensures high reliability and performance.
  • Surface mount package: Facilitates automated assembly and compact design.

Benefits

  • Improved circuit efficiency: The low forward voltage drop reduces power dissipation, contributing to a more efficient circuit.
  • Enhanced switching performance: The fast reverse recovery time allows for quick and precise switching, crucial in high-frequency applications.
  • Compact design: The small surface mount package enables the creation of smaller and more densely populated circuit boards.
  • Reliable operation: The epitaxial planar construction ensures consistent and dependable performance over a wide range of operating conditions.
  • Simplified assembly: The surface mount package is compatible with automated assembly equipment, reducing manufacturing costs and improving production efficiency.

Technical Specifications

While specific electrical characteristics (such as maximum forward current, peak reverse voltage, and reverse recovery time) vary depending on the exact manufacturing lot and testing conditions, typical values can be found in the manufacturer's datasheet. It is recommended to consult the official Toshiba datasheet for the 1SS226C3 for precise specifications. The device is typically housed in a small surface-mount package such as a SOD-323.

In summary, the 1SS226C3 from Toshiba is a reliable and efficient diode ideal for high-speed switching and signal processing applications. Its low forward voltage drop, fast recovery time, and compact size make it a valuable component in modern electronic designs.

You May Also Be Interested in

Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess