Description of 1SMA4742A
The 1SMA4742A is a Zener diode famed for its precision and stability in voltage regulation activities. It's crafted to extend the endurance and consistency of circuit applications where precision is paramount.
Features and Benefits
- Breakdown Voltage: 12V
- Power Capacity: 1W
- Enhanced Voltage Stability
- Wide Temperature Range: -65°C to 175°C
This component's accuracy in maintaining voltage levels is critical for sophisticated and sensitive applications.
Applications
- Precision Voltage Regulation
- Medical Equipment
- Instrumentation
- Aerospace Electronics
The component assures uncompromised performance even in demanding applications and environments.