The 02CZ5.1-X(TE85L) is a Zener diode manufactured by Toshiba Semiconductor and Storage. This diode is designed to provide voltage regulation in various electronic circuits. It maintains a stable voltage output despite variations in input voltage or load current.
Applications
- Voltage regulation circuits
- Overvoltage protection
- Clipping circuits
- Voltage referencing
- Surge protection
Features
- Zener voltage of 5.1V
- Low reverse leakage current
- Sharp breakdown voltage
- High surge current capability
- Small package size
Benefits
- Provides a stable 5.1V output for reliable voltage regulation.
- Minimizes power loss in the reverse bias condition due to low reverse leakage current.
- Ensures precise voltage regulation with a sharp breakdown voltage.
- Protects circuits from voltage spikes due to high surge current capability.
- Suitable for compact designs because of its small package size.
Additional Details
The 02CZ5.1-X(TE85L) has a power dissipation rating typically around 200mW. It is commonly used in electronic devices to protect sensitive components from overvoltage conditions. The diode's small size and reliable performance make it a suitable choice for a wide range of applications requiring voltage regulation.