The 015AZ3.6-X TPH3 is a Zener diode manufactured by Toshiba Semiconductor and Storage. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression in electronic equipment
- Overvoltage protection in data lines
- Clipping and clamping circuits
- Voltage shifting
Features
- Zener voltage of 3.6V
- Low reverse leakage current
- High surge current capability
- Small surface mount package
- RoHS compliant
Benefits
- Provides stable voltage regulation, ensuring consistent performance of connected circuits.
- Protects sensitive electronic components from voltage spikes and surges.
- Reduces the risk of damage due to electrostatic discharge (ESD).
- Facilitates compact circuit designs due to its small size.
- Complies with environmental regulations, reducing the risk of hazardous substance exposure.
Additional Details
The 015AZ3.6-X TPH3 has a Zener voltage (VZ) of 3.6V with a tolerance that will be specified in the datasheet. The power dissipation is typically around 150mW. It is available in a small surface-mount package, such as a SOD-323 or similar. It is designed to operate within a certain temperature range specified by Toshiba. This Zener diode is commonly used in a wide range of electronic devices for protection and voltage regulation purposes.