EN
  • EN
  • DE

XP161A1256PRN

Part No XP161A1256PRN
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416239-XP161A1256PRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XP161A1256PRN CAD Model

Description

The XP161A1256PRN is a voltage detector manufactured by Torex Semiconductor Ltd. This IC monitors voltage levels within a system and generates a reset signal if the voltage falls below a specified threshold. This crucial function prevents data corruption and ensures stable operation in sensitive electronic devices.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the voltage drops below the minimum operating level.
  • Battery Management Systems: Monitors battery voltage and initiates a shutdown sequence or low-battery warning to prevent deep discharge.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers an alarm or shutdown.
  • Industrial Control Systems: Enhances the reliability of industrial control equipment by monitoring critical voltage levels.

Features:

  • High-Accuracy Voltage Detection: Features a precise voltage detection threshold with minimal variation.
  • Low Current Consumption: Operates with very low supply current, making it suitable for battery-powered applications.
  • Open Drain Output: Provides a flexible interface with various microcontrollers and digital logic circuits.
  • Compact Package: Available in small package sizes for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperature conditions.

Benefits:

  • Improved System Reliability: Prevents system failures and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Low current consumption helps extend battery life in portable electronic devices.
  • Simplified Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design.
  • Reduced Board Space: Compact package size allows for smaller and more efficient circuit board layouts.
  • Enhanced System Stability: Ensures stable and reliable operation of electronic systems under varying voltage conditions.

Additional Details: The XP161A1256PRN likely has a detection voltage of approximately 1.256V based on the naming convention. For precise details, including threshold voltage accuracy, operating temperature range, and package dimensions, refer to the official datasheet from Torex Semiconductor Ltd.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
STMicroelectronics
DISCRETE
Lowest to $27.8572
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess