EN
  • EN
  • DE

XP151A13ACMR-G

Part No XP151A13ACMR-G
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416220-XP151A13ACMR-G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XP151A13ACMR-G CAD Model

Description

The XP151A13ACMR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage falls below a specific threshold. This function is critical for protecting sensitive components and ensuring proper system operation, especially in environments with fluctuating power supplies.

Applications

  • Microcontroller Reset Circuits: Used to provide a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and initiates protective measures.
  • Battery-Powered Devices: Monitors battery voltage and prevents deep discharge, extending battery life.
  • Industrial Automation Systems: Protects industrial control systems from voltage fluctuations that can disrupt operation.
  • Automotive Electronics: Ensures the reliable operation of automotive electronic systems by monitoring the battery voltage.

Features

  • High-Accuracy Voltage Detection: Provides precise and reliable voltage monitoring with a detection voltage of 1.3V.
  • Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications.
  • Small Package Size: Allows for compact integration into various electronic devices.
  • Hysteresis: Prevents oscillation of the reset signal due to noise or minor voltage fluctuations.
  • Open Drain Output: Offers flexibility in connecting to various types of circuits.

Benefits

  • Protection Against Undervoltage: Prevents damage to sensitive electronic components from voltage drops.
  • Improved System Reliability: Ensures proper startup and operation of electronic systems.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Cost-Effective Solution: Offers a reliable and affordable way to monitor voltage levels.

The XP151A13ACMR-G has a detection voltage of 1.3V, indicated by the '13A' in the part number. The 'CMR' likely refers to the package type and the '-G' indicates that it is a lead-free or RoHS compliant part. It is vital to consult the official datasheet from Torex Semiconductor Ltd. for precise electrical characteristics, operating temperature range, and soldering guidelines. Special care should be taken during soldering to avoid overheating the component, which could compromise its performance. The datasheet will also provide information on the recommended pull-up resistor value for the open-drain output.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess