EN
  • EN
  • DE

XP132A1275SR

Part No XP132A1275SR
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Description Power MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416202-XP132A1275SR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XP132A1275SR CAD Model

Description

The XP132A1275SR is a P-channel MOSFET manufactured by Torex Semiconductor Ltd. It is designed for load switch applications requiring low on-resistance and efficient power management. This MOSFET is part of Torex's XP13 series, known for their compact size and optimized performance in space-constrained applications.

Applications:

  • Load Switching: Used to control power supply rails in portable devices.
  • Power Management Circuits: Integrated into power management ICs (PMICs) for efficient power distribution.
  • Battery-Powered Devices: Ideal for use in battery-powered devices to minimize power loss and extend battery life.
  • DC-DC Converters: Employed as switching elements in DC-DC converters.
  • Mobile Phones and Tablets: Common in mobile devices for power control and management.

Features:

  • Low On-Resistance: Minimizes power loss and heat generation.
  • Small Package Size: Compact design allows for use in space-constrained applications.
  • Logic Level Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • High-Speed Switching: Enables efficient switching performance.
  • P-Channel MOSFET: Offers flexible design options.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Reduced power loss translates to longer battery life in portable devices.
  • Reduced Heat Generation: Low on-resistance minimizes heat, improving overall system reliability.
  • Simplified Circuit Design: Logic-level drive simplifies integration into existing circuits.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The XP132A1275SR has a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, and drain current (Id) rating. Its low on-resistance (Rds(on)) is a key parameter for minimizing power loss. The device is typically available in a small surface-mount package, such as SOT-23 or similar, to enable high-density mounting on PCBs. The specific Rds(on) and other electrical characteristics can be found in the product datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess