EN
  • EN
  • DE

XP131A0526SR

Part No XP131A0526SR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description N-Channel Power MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1282149-XP131A0526SR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XP131A0526SR CAD Model

Description

The XP131A0526SR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. This functionality is crucial for preventing malfunctions and ensuring the safe operation of microcontrollers and other sensitive components.

Applications:

  • Microcontroller Reset Circuits
  • Power Supply Monitoring
  • Battery Management Systems
  • Watchdog Timers
  • Data Loss Prevention

Features:

  • High Accuracy Detection Voltage: Provides precise voltage monitoring.
  • Low Current Consumption: Minimizes power drain on the monitored circuit.
  • Small Package Size: Allows for compact circuit designs.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage.
  • Open Drain Output: Flexible output configuration for various applications.
  • Wide Operating Temperature Range: Suitable for use in diverse environments.

Benefits:

  • Improved System Reliability: Prevents malfunctions caused by voltage drops.
  • Data Integrity: Protects data from corruption during power failures.
  • Simplified Circuit Design: Integrates all necessary components for voltage monitoring.
  • Extended Battery Life: Low current consumption maximizes battery runtime.
  • Compact Solution: Small package size minimizes board space requirements.

Additional Details:

The XP131A0526SR's accurate detection voltage ensures reliable triggering of the reset signal when the monitored voltage falls below the specified threshold. The built-in hysteresis prevents spurious resets caused by noise or minor voltage fluctuations. The open drain output allows for flexible connection to various microcontroller and logic circuits. The device is designed for a wide operating temperature range, making it suitable for use in harsh environments. The low current consumption is particularly important in battery-powered applications where minimizing power drain is critical. Refer to the datasheet for detailed electrical characteristics, application notes, and package dimensions. Careful attention to layout and decoupling is recommended to minimize noise and ensure stable operation.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess