EN
  • EN
  • DE

TPS76725QPWPR

Part No TPS76725QPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 2.5V 1A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 2.5V
Output Current 1A
Current - Quiescent (Iq) 125μA
PSRR 60dB (1kHz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS76725
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1273438-TPS76725QPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS76725QPWPR CAD Model

Description

The TPS76725QPWPR by Texas Instruments is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a stable and precise output voltage. This component is particularly suitable for applications that require a low voltage supply with a high degree of accuracy, such as RF and mixed-signal circuits, FPGA and DSP powered devices, and portable consumer electronics.

Key Features:

  • Output Voltage: The TPS76725QPWPR provides a fixed output voltage of 2.5V, which is ideal for powering 2.5V logic and analog devices.
  • High Accuracy: The output voltage is precise, with a tight tolerance that ensures reliable operation of sensitive electronic components.
  • Low Dropout: With a low dropout voltage, this LDO regulator can maintain a stable output even when the input voltage is close to the output voltage, making it efficient in battery-powered applications.
  • Current Capacity: It can deliver up to 1A of continuous output current, which is sufficient for a wide range of electronic devices.
  • Thermal and Overcurrent Protection: The TPS76725QPWPR includes built-in thermal shutdown and overcurrent protection features that safeguard the device and the load from damage due to excessive heat or current.
  • Fast Transient Response: The device is designed to respond quickly to changes in load, which is crucial for maintaining voltage stability in dynamic systems.
  • Low Noise: This voltage regulator is optimized for low noise operation, making it suitable for noise-sensitive applications such as audio or precision measurement systems.
  • Power-On Reset: It features a power-on reset function with a programmable delay, providing additional reliability during system startup.
  • Packaging: Supplied in a 20-pin HTSSOP (PWP) package with PowerPAD™, it is designed for enhanced thermal performance and space-saving on the PCB.

Applications:

The TPS76725QPWPR is a versatile LDO voltage regulator that can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Telecommunication infrastructure
  • Networking equipment
  • Computing devices and peripherals
  • Medical devices
  • Automotive systems

With its robust design and comprehensive feature set, the TPS76725QPWPR from Texas Instruments is a reliable choice for any design requiring a stable and efficient power supply.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6202 $52.9616
19+ $5.4320 $103.2080
29+ $5.2622 $152.6038
40+ $5.0925 $203.7000
51+ $4.9227 $251.0577
68+ $4.4135 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess