EN
  • EN
  • DE

XCL206B193AR-G

Part No XCL206B193AR-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Inductor Built-in Step-Down micro DC/DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 409341-XCL206B193AR-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian XCL206B193AR-G CAD Model

Description

The XCL206B193AR-G is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor. It is designed for high efficiency and compact size, integrating a coil and control IC into a single package. This simplifies the design process and reduces the overall footprint on the PCB. This converter is well-suited for various portable and battery-powered applications where space and efficiency are critical.

Applications

  • Smartphones and mobile devices: Core voltage regulation, powering peripherals like cameras and displays.
  • Wearable electronics: Powering smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Supplying power to sensors, communication modules, and microcontrollers in IoT applications.
  • Portable audio players: Power management for MP3 players and other portable audio devices.
  • Digital cameras: Providing stable and efficient power for camera circuitry.

Features

  • Integrated inductor: Simplifies the design and reduces the external component count.
  • Synchronous rectification: Improves efficiency and reduces power dissipation.
  • High efficiency: Minimizes battery drain, extending battery life.
  • Low quiescent current: Conserves power during standby or light load conditions.
  • Small package size: Reduces PCB area and allows for compact designs.
  • Overcurrent protection (OCP): Protects the device and the load from excessive current.
  • Soft-start function: Limits inrush current during startup, preventing voltage dips and potential damage.

Benefits

  • Reduced design complexity: The integrated inductor simplifies the design process and reduces the time to market.
  • Extended battery life: High efficiency and low quiescent current maximize battery runtime.
  • Smaller form factor: The compact package enables smaller and more portable devices.
  • Improved reliability: Overcurrent protection and soft-start functionality enhance the robustness of the power supply.
  • Stable output voltage: Provides a stable and regulated output voltage for sensitive electronic components.

Additional Details

The XCL206B193AR-G operates with an input voltage range of 2.7V to 5.5V and provides a fixed output voltage of 1.9V. It has a maximum output current of 600mA. The switching frequency is typically 3.0 MHz. It comes in a small USP-6C package. It offers excellent load transient response. Furthermore, it is RoHS compliant and uses environmentally friendly materials.

This converter is an ideal choice for applications that require a highly efficient, compact, and reliable power solution.

You May Also Be Interested in

NEC
Lowest to $22.5849
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4763 $59.0971
41+ $2.8524 $116.9484
63+ $2.7634 $174.0942
87+ $2.6742 $232.6554
112+ $2.5850 $289.5200
150+ $2.3176 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess