EN
  • EN
  • DE

XC9801B303KRN

Part No XC9801B303KRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 409245-XC9801B303KRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9801B303KRN CAD Model

Description

The XC9801B303KRN is a high-performance voltage detector manufactured by Torex Semiconductor Ltd. It's designed to accurately monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage drops below a predefined threshold. This ensures that systems operate safely and predictably, preventing data corruption or erratic behavior.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge.
  • Power Supply Monitoring: Ensures that power supplies are operating within acceptable voltage limits.
  • Memory Protection: Protects memory contents from corruption during voltage drops.
  • Real-Time Clock (RTC) Backup: Monitors power for RTC backup systems, ensuring data retention.

Features

  • High Accuracy: Provides precise voltage detection with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages, such as SOT-25, for space-constrained designs.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Adjustable Delay Time: Offers options for adjusting the reset delay time.
  • Built-in Hysteresis: Improves noise immunity and prevents oscillation around the threshold voltage.
  • Open Drain Output: Provides flexible interface options with other circuits.
  • Detection Voltage: 3.0V (Indicated by '30' in the part number)

Benefits

  • Ensures System Stability: Prevents system malfunctions due to voltage fluctuations.
  • Protects Data Integrity: Prevents data corruption in memory and other storage devices.
  • Extends Battery Life: Low current consumption minimizes power drain in portable devices.
  • Simplifies Circuit Design: Integrates voltage monitoring and reset functionality into a single component.
  • Increases System Reliability: Robust design ensures stable operation in harsh environments.
  • Cost-Effective Solution: Provides a reliable voltage detection solution at a competitive price.

Additional Details

The XC9801B303KRN operates by continuously monitoring the input voltage. When the voltage drops below the detection threshold (3.0V in this case), the device asserts a reset signal. The reset signal remains asserted until the input voltage rises above the threshold plus the hysteresis voltage. This hysteresis prevents the output from oscillating due to noise or minor voltage variations. The open-drain output allows for flexible connection to other circuits, enabling the implementation of various system reset schemes. The 'KRN' suffix likely indicates the package type (e.g., SOT-25) and specific tape and reel packaging details. The Torex XC9801 series is a popular choice for system designers seeking a reliable and efficient voltage detection solution for a wide range of applications. The small package size and low power consumption make it particularly well-suited for portable and battery-powered devices.

You May Also Be Interested in

NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess