EN
  • EN
  • DE

XC9226A31CMR

Part No XC9226A31CMR
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842781-XC9226A31CMR
Ultra Librarian 3D Model Ultra Librarian XC9226A31CMR CAD Model

Description

The XC9226A31CMR is a synchronous step-down DC/DC converter with an integrated coil, manufactured by Torex Semiconductor Ltd. It provides a compact and high-efficiency power solution, ideal for applications where space is limited and energy efficiency is crucial. This device converts a higher input voltage to a stable, regulated 3.1V output, making it well-suited for various portable and battery-powered electronic devices.

Applications:

  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices requiring efficient power management.
  • IoT Devices: Low-power sensors, wireless communication modules, and other connected devices.
  • Mobile Devices: Smartphones, tablets, and portable media players.
  • Medical Devices: Portable medical equipment requiring stable and efficient power.
  • Small Appliances: Battery-powered handheld devices.

Features:

  • Integrated Inductor: Simplifies circuit design and reduces the overall footprint.
  • Synchronous Rectification: Enhances efficiency by minimizing power losses during switching.
  • High Efficiency: Delivers exceptional power conversion efficiency, extending battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage spikes.
  • Overcurrent Protection (OCP): Safeguards the converter and the load from excessive current.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating with insufficient input voltage.

Benefits:

  • Reduced Board Space: Integrated inductor minimizes external components and PCB area.
  • Improved Battery Life: High efficiency reduces power consumption, extending the operational time of battery-powered devices.
  • Simplified Design: Reduces design complexity and BOM (Bill of Materials) cost.
  • Stable Output Voltage: Ensures reliable performance of connected devices.
  • Enhanced System Reliability: Protection features prevent damage from common electrical faults.

Additional Details:

The XC9226A31CMR typically operates with an input voltage ranging from 2.7V to 5.5V, delivering a fixed output voltage of 3.1V. Its switching frequency is in the megahertz range, enabling the use of small external components. The device is commonly packaged in a compact CL-2025 package. Comprehensive technical details, including efficiency curves, output current ratings, and protection thresholds, are available in the official datasheet from Torex Semiconductor Ltd.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5431 $61.7240
95+ $1.2659 $120.2605
145+ $1.2266 $177.8570
195+ $1.1873 $231.5235
255+ $1.1469 $292.4595
340+ $1.0291 $349.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess