EN
  • EN
  • DE

XC9207A25CMR

Part No XC9207A25CMR
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Description DC/DC CONVERTER 2.5V 500MA, 9207; Output Voltage: 2.5V; Voltage Regulator Case Style: SOT-23; No. of Pins: 5; ...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166674-XC9207A25CMR
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9207A25CMR CAD Model

Description

The XC9207A25CMR is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and efficient voltage supply for various electronic devices and systems. These converters are commonly used in applications requiring a regulated voltage from a higher voltage source.

Applications

  • Portable electronics (smartphones, tablets)
  • Wearable devices
  • Battery-powered devices
  • Power management systems
  • Microcontroller power supplies
  • Wireless communication devices

Features

  • Synchronous rectification: Improves efficiency by using MOSFETs as synchronous rectifiers.
  • High efficiency: Provides high efficiency, minimizing power loss.
  • Low quiescent current: Minimizes power consumption when the device is in standby mode.
  • Small package size: Available in compact packages for space-constrained applications.
  • Overcurrent protection: Includes overcurrent protection to prevent damage from excessive current.
  • Short circuit protection: Protects the device from short circuit conditions.
  • Input voltage range: Operates over a wide range of input voltages.

Benefits

  • Efficient power conversion: Provides efficient power conversion, extending battery life in portable devices.
  • Reduced heat generation: Minimizes heat generation due to high efficiency.
  • Flexible design: Allows for flexible adjustment of the output voltage.
  • Improved system performance: Enhances the performance and stability of electronic devices.
  • Protection: Protects the device and the load from damage due to overcurrent or short circuit conditions.

Additional Details

The XC9207A25CMR likely indicates a fixed output voltage of 2.5V, based on the '25C' within the part number; however the datasheet should be consulted to confirm this. The 'A' typically suggests a specific revision or feature set. These DC-DC converters operate at a high switching frequency, enabling the use of small external components (inductor and capacitors). Torex Semiconductor is known for its low-power, high-efficiency DC-DC converters. External components are crucial for proper operation and filtering. Layout considerations are important to minimize noise and ensure stable operation. Proper thermal management may be necessary in high-current applications. Review the Torex Semiconductor datasheet for the XC9207A25CMR for detailed specifications, application circuits, and layout recommendations. Consider the impact of inductor selection (value, saturation current, DCR) and capacitor selection (ESR, ESL) on the overall performance of the DC-DC converter.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zarlink
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 944 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess