EN
  • EN
  • DE

XC9111B331MR

Part No XC9111B331MR
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842775-XC9111B331MR
Ultra Librarian 3D Model Ultra Librarian XC9111B331MR CAD Model

Description

The XC9111B331MR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It's designed to provide a stable and efficient power supply in various portable and embedded applications. This converter integrates key components to simplify the design process and reduce the overall size of the power solution.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices requiring efficient power management.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices where size and efficiency are critical.
  • IoT Devices: Low-power sensors, trackers, and other IoT devices requiring a stable voltage supply.
  • Wireless Modules: Powering wireless communication modules like Bluetooth and Wi-Fi.
  • Power Management Units (PMUs): Efficient power conversion in PMU applications.

Features:

  • High Efficiency: Achieves high efficiency over a wide load range, minimizing power losses.
  • Synchronous Rectification: Utilizes synchronous rectification to improve efficiency and reduce heat dissipation.
  • Low Quiescent Current: Minimizes power consumption during standby or light-load conditions.
  • Integrated Switching Transistors: Includes integrated MOSFETs for switching, reducing external component count.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current draw.
  • Short Circuit Protection (SCP): Shuts down the converter in case of a short circuit to prevent damage.
  • Thermal Shutdown Protection (TSD): Protects the converter from overheating by shutting it down when the temperature exceeds a safe limit.
  • Compact Package: Available in a small package size, ideal for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation, improving system reliability.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the load.
  • Protection Features: Built-in protection features prevent damage to the converter and the load in fault conditions.
  • Simplified Design: Integrated components reduce external component count and simplify circuit design.

Additional Details:

The XC9111B331MR operates with a PWM control scheme. It also includes soft-start functionality to limit inrush current during startup. The operating temperature range is typically -40°C to +85°C. It's designed for use in applications with a 3.3V output voltage requirement.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess