EN
  • EN
  • DE

XC9111A401PR-G

Part No XC9111A401PR-G
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842772-XC9111A401PR-G
Ultra Librarian 3D Model Ultra Librarian XC9111A401PR-G CAD Model

Description

The XC9111A401PR-G is a synchronous step-down DC/DC converter with integrated coil, manufactured by Torex Semiconductor Ltd. This highly integrated solution simplifies circuit design and reduces the overall board space required. It is designed for various applications that demand a compact and efficient power supply.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other mobile devices.
  • Wearable Electronics: Suitable for smartwatches, fitness trackers, and similar devices.
  • IoT Devices: Efficient power conversion for IoT sensors and modules.
  • Camera Modules: Powering camera modules in various applications.
  • Small Form Factor Applications: Where space is a primary constraint.

Features:

  • Integrated Coil: Includes an integrated inductor for simplified design.
  • Synchronous Rectification: Enhances efficiency by using synchronous rectification.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection (OCP): Protects the device from overcurrent conditions.
  • Short Circuit Protection (SCP): Shuts down the device in case of a short circuit.
  • Thermal Shutdown Protection (TSD): Prevents damage due to overheating.
  • Soft-Start Function: Limits inrush current during startup.
  • Compact Package: Small package size for space-saving applications.

Benefits:

  • Simplified Design: Integrated coil reduces the number of external components.
  • Improved Efficiency: Synchronous rectification increases conversion efficiency.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Enhanced Protection: Overcurrent, short circuit, and thermal protection features ensure reliability.
  • Reduced Board Space: Compact package saves valuable PCB area.

Additional Details:

The XC9111A401PR-G operates with a PWM control scheme for output voltage regulation. The switching frequency is optimized for high efficiency and small size. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess