EN
  • EN
  • DE

XC6401FFB6DR

Part No XC6401FFB6DR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408242-XC6401FFB6DR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401FFB6DR CAD Model

Description

The XC6401FFB6DR is a highly integrated synchronous step-down DC/DC converter from Torex Semiconductor Ltd. It's designed for applications requiring a compact and efficient power solution. This device integrates a control MOSFET and a synchronous rectifier MOSFET, contributing to its small footprint and high efficiency.

Applications:

  • Power management for portable devices: Suitable for smartphones, tablets, and other battery-powered electronics.
  • Wireless communication devices: Powering RF modules and other components in wireless systems.
  • Wearable technology: Efficient power supply for smartwatches, fitness trackers, and similar devices.
  • IoT (Internet of Things) devices: Providing stable power for sensors and microcontrollers in IoT applications.
  • Point of Load (POL) regulation: Providing regulated voltage to specific components on a PCB.

Features:

  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • High Efficiency: Optimizes power conversion to extend battery life.
  • Synchronous Rectification: Improves efficiency by replacing the traditional Schottky diode with a MOSFET.
  • Small Package: Compact size allows for use in space-constrained applications.
  • Stable operation with Ceramic Capacitor: Enables using small ceramic capacitors.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery runtimes in portable devices.
  • Reduced Board Space: Integrated design minimizes the required PCB area.
  • Simplified Design: Fewer external components simplify the design process and reduce BOM costs.
  • Improved System Reliability: Stable and reliable power delivery enhances overall system performance.
  • Lower Heat Dissipation: Efficient operation reduces heat generation, improving thermal management.

Additional Details:

The XC6401 series is a family of synchronous step-down DC/DC converters with various output voltage options. The XC6401FFB6DR operates at a high switching frequency allowing for smaller external components. It also features built-in protection circuits, such as overcurrent protection and thermal shutdown, to ensure safe and reliable operation. The input voltage range is typically from 2.7V to 5.5V, and the output voltage is fixed. Further specifications should be confirmed in the product datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $20.5186
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess