EN
  • EN
  • DE

XC6401EE49DRU

Part No XC6401EE49DRU
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842747-XC6401EE49DRU
Ultra Librarian 3D Model Ultra Librarian XC6401EE49DRU CAD Model

Description

The XC6401EE49DRU is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor Ltd. This device is designed for applications that demand high efficiency, a small footprint, and reliable power delivery.

Applications:

  • Smartphones and Tablets: Provides efficient power for various internal circuits.
  • Wearable Devices: Powers sensors, microcontrollers, and displays in smartwatches and fitness trackers.
  • Portable Medical Devices: Offers stable and efficient power for patient monitoring equipment.
  • IoT (Internet of Things) Devices: Used in wireless sensors and remote monitoring systems.
  • Bluetooth Modules: Regulates voltage for Bluetooth transceivers.

Features:

  • Synchronous Rectification: Employs MOSFETs for rectification, minimizing power loss and improving efficiency.
  • PWM/PFM Control: Automatically switches between PWM for high loads and PFM for light loads, optimizing efficiency across the entire load range.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection (OCP): Limits the output current to protect the device and the load.
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits.
  • Input Voltage Range: Operates over a defined input voltage range (refer to the datasheet for specific values, typically between 2.5V and 5.5V).
  • Output Voltage: Provides a regulated output voltage (likely around 4.9V, but refer to the datasheet for the precise value).
  • Enable/Disable Function: Allows the device to be turned on and off for power saving.

Benefits:

  • High Efficiency: Reduces power consumption and extends battery life.
  • Small Size: Enables compact designs for space-constrained applications.
  • Stable Output Voltage: Ensures reliable operation of powered devices.
  • Robust Protection: Protects against damage from overcurrent and short circuits.
  • Long Battery Life: Achieved through low quiescent current and efficient operation.

Additional Details:

The XC6401EE49DRU comes in a small surface-mount package, such as a DFN or SOT-25. Exact specifications, including operating temperature range, switching frequency, and protection thresholds, are available in the manufacturer's datasheet. The device is RoHS compliant. It is a versatile solution for providing regulated power in various portable and battery-powered applications.

You May Also Be Interested in

Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess