EN
  • EN
  • DE

XC6401EE48DR

Part No XC6401EE48DR
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842746-XC6401EE48DR
Ultra Librarian 3D Model Ultra Librarian XC6401EE48DR CAD Model

Description

The XC6401EE48DR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It provides a regulated output voltage from a higher input voltage, ideal for battery-powered and portable applications where efficiency and space are critical.

Applications:

  • Portable Electronics: Power management in devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Modules: Voltage regulation for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Wearable Technology: Powering smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Efficient power conversion for sensors, microcontrollers, and communication components in IoT applications.
  • Mobile Phones: Supporting various power rails within smartphones and feature phones.

Features:

  • Synchronous Rectification: Utilizes MOSFETs as synchronous rectifiers to minimize power loss and improve efficiency, especially at higher load currents.
  • PWM/PFM Control: Automatically switches between PWM (Pulse Width Modulation) for higher load currents and PFM (Pulse Frequency Modulation) for lighter load currents to optimize efficiency across a wide load range.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode, extending battery life.
  • Short Circuit Protection: Protects the device and the load from damage in the event of a short circuit.
  • Over Current Protection: Limits the output current to prevent damage from excessive load currents.
  • Input Voltage Range: Operates over a specified input voltage range (consult the datasheet for precise values, typically around 2.5V to 5.5V).
  • Output Voltage: Provides a regulated output voltage (in this case, likely around 4.8V, confirm with the datasheet).
  • Operating Frequency: Designed with an optimized switching frequency to balance efficiency and minimize EMI.

Benefits:

  • High Efficiency: Extends battery life in portable devices due to reduced power loss.
  • Compact Size: Enables smaller and more compact designs for space-constrained applications.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Robust Protection: Safeguards the device and the load from potential damage due to short circuits or overcurrent conditions.
  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable applications.

Additional Details:

The XC6401EE48DR is commonly available in small surface-mount packages such as SOT-25 or similar. Specific parameters like input voltage range, output voltage accuracy, switching frequency, and protection thresholds are detailed in the manufacturer's datasheet. The device is typically RoHS compliant, ensuring it meets environmental standards. Applications requiring a compact, efficient, and protected DC/DC converter will benefit from this device.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess