EN
  • EN
  • DE

XC6401EE41DRN

Part No XC6401EE41DRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408126-XC6401EE41DRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6401EE41DRN CAD Model

Description

The XC6401EE41DRN is a low dropout (LDO) regulator from Torex Semiconductor Ltd. It is designed for applications requiring a stable and precise output voltage with minimal power loss. Its key features include low quiescent current and excellent load transient response. It is well-suited for battery-powered devices and other applications where efficiency is paramount.

Applications:

  • Wearable devices: Smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) devices: Sensors, actuators, and communication modules in IoT applications.
  • Mobile phones and smartphones: Power management for various sub-circuits.
  • Portable media players: Providing a stable power supply for audio and video playback.
  • Wireless modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.

Features:

  • Low Dropout Voltage: Allows operation with a small difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby or lightly loaded.
  • High Output Voltage Accuracy: Ensures a stable and precise output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short Circuit Protection: Provides protection against short circuits at the output.
  • Small Package: Available in compact packages for space-constrained applications.
  • Excellent Transient Response: Maintains a stable output voltage during sudden changes in load current.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Power Supply: Provides a stable and reliable power supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and short circuit protection prevent damage to the regulator and the load.
  • Space Saving: Small package size allows for compact designs.
  • Improved System Performance: Excellent transient response ensures stable operation even with dynamic loads.

Specifically, the XC6401EE41DRN delivers a fixed output voltage of 4.1V. It typically comes in a small DFN (Dual Flat No-Lead) package, making it suitable for applications where board space is limited. This LDO regulator is designed to operate over a wide input voltage range, and it is stable with ceramic capacitors, simplifying the design and reducing the bill of materials (BOM) cost. The device also incorporates a built-in thermal shutdown circuit to protect the regulator from overheating under fault conditions. Its high ripple rejection performance ensures a clean and stable output voltage, even in noisy environments. Applications often utilize this regulator for powering microcontrollers, sensors, and other sensitive components that require a stable and regulated voltage supply.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Lowest to $23.3957
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess