EN
  • EN
  • DE

XB01SB04A2BR

Part No XB01SB04A2BR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Schottky Barrier Diode 1A, 40V Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 404365-XB01SB04A2BR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XB01SB04A2BR CAD Model

Description

The XB01SB04A2BR is a voltage detector manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predetermined threshold. It is commonly used to prevent erroneous operation in microcontrollers, microprocessors, and other digital circuits.

Applications

  • Microcontroller reset circuits: Ensures proper reset of microcontrollers during power-up or voltage drops.
  • Microprocessor reset circuits: Protects microprocessors from operating with insufficient voltage.
  • Power supply monitoring: Monitors the output voltage of power supplies and provides an alert signal if the voltage is out of range.
  • Battery-powered devices: Prevents deep discharge of batteries by disabling the circuit when the battery voltage is low.
  • Industrial control systems: Used for voltage monitoring and protection in industrial equipment.

Features

  • Low power consumption: Minimizes current draw, making it suitable for battery-powered applications.
  • High accuracy: Provides precise voltage detection with minimal error.
  • Small package: Compact footprint allows for space-saving design.
  • Wide operating voltage range: Can be used with various voltage levels.
  • Built-in hysteresis: Prevents oscillation around the threshold voltage.

Benefits

  • Improved system reliability: Prevents erroneous operation due to voltage fluctuations.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified design: Integrated features reduce the need for external components.
  • Cost-effective solution: Provides a reliable voltage monitoring solution at a low cost.
  • Protection against data corruption: Ensures data integrity by preventing operation at low voltage.

Additional Details

The XB01SB04A2BR voltage detector typically operates with a detection voltage around 4.0V, but this should be confirmed via the datasheet. The output type is typically open drain or CMOS. It comes in a small surface-mount package, such as SOT-25 or similar. Refer to the Torex Semiconductor Ltd datasheet for specific details regarding the operating voltage range, output configuration, reset delay time, and temperature characteristics. Its accuracy is typically within a few percent of the specified detection voltage.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $291.2610
Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $22.5849
NEC
Lowest to $84.4190
NEC
Lowest to $20.5186

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,749 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess