EN
  • EN
  • DE

XC6385A331PR

Part No XC6385A331PR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-89
Manufacturer Torex Semiconductor Ltd
Manufacturer Homepage www.torex.co.jp
RoHS State Request Verification
Win Source Part Number 750782-XC6385A331PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6385A331PR CAD Model

Description

The XC6385A331PR is a high-accuracy voltage detector IC manufactured by Torex Semiconductor Ltd. This IC is designed to monitor the voltage of a power supply and generate a reset signal when the voltage falls below a specified threshold. It's commonly used in microcontrollers, microprocessors, and other digital systems to prevent malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits
  • Microprocessor Reset Circuits
  • Power Supply Monitoring
  • Battery-Powered Devices
  • System Reset Control

Features

  • High-Accuracy Voltage Detection
  • Low Supply Current
  • Built-In Hysteresis
  • Small Package
  • CMOS Output
  • Adjustable Detection Voltage

Benefits

  • Reliable System Reset: Ensures a reliable system reset during undervoltage conditions, preventing data corruption and system malfunctions.
  • Low Power Consumption: The low supply current minimizes power consumption in battery-powered applications.
  • Stable Operation: The built-in hysteresis prevents oscillations near the detection threshold.
  • Compact Design: The small package size allows for use in space-constrained applications.
  • Flexible Threshold Adjustment: Allows for customization of the voltage detection threshold to meet specific system requirements.

Additional Details

The XC6385A331PR provides a precise and reliable means of monitoring voltage levels in electronic circuits. The high-accuracy voltage detection ensures that the reset signal is generated only when the voltage falls below the specified threshold. The low supply current minimizes power consumption, making it suitable for battery-powered devices. The built-in hysteresis prevents oscillations near the detection threshold, ensuring stable operation. Hysteresis is the difference between the rising and falling threshold voltages. The small package size allows for use in space-constrained applications. The CMOS output provides a clean and crisp reset signal. The XC6385A331PR is typically available in a small SOT-25 or similar package, making it easy to integrate into circuit boards. The device is designed to operate over a wide temperature range, making it suitable for use in various environments. Torex Semiconductor's voltage detectors are known for their quality and reliability, making the XC6385A331PR a suitable choice for demanding applications requiring accurate and dependable voltage monitoring. The adjustable detection voltage is achieved with external resistors. The open drain output configuration is also possible in other versions of this chip. This IC helps maintain stable and safe operation in a broad spectrum of electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess