The XC6383F501MR is a voltage detector manufactured by Torex Semiconductor Ltd. This device is designed to monitor voltage levels within a circuit and generate a reset signal when the voltage drops below a predefined threshold. This prevents erroneous operation of microcontrollers, microprocessors, and other digital logic components during power sags or interruptions.
Applications:
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power supply monitoring
- Battery management systems
- Portable electronic devices
Features:
- High-precision voltage detection
- Low current consumption
- Compact SOT-25 package
- CMOS output
- Operating voltage range (consult datasheet for specific range)
Benefits:
- Improved system reliability
- Prevention of data corruption
- Extended battery life
- Small footprint for space-constrained applications
- Easy integration with minimal external components
The XC6383 series is noted for its high accuracy and low power consumption. In the XC6383F501MR, the 'F50' likely denotes a detection voltage near 5.0V (refer to the official Torex Semiconductor datasheet for the precise value). The CMOS output provides a clear and consistent digital signal. The 'MR' suffix indicates a specific package, commonly a small SOT-25 surface-mount package, making it suitable for densely populated PCBs. Low quiescent current contributes to minimal power drain, making it ideal for battery-powered devices. The external components required are minimal, simplifying the design process. These voltage detectors are an efficient and reliable way to safeguard sensitive electronic components from undervoltage conditions.