EN
  • EN
  • DE

XC6382A401PR

Part No XC6382A401PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408018-XC6382A401PR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6382A401PR CAD Model

Description

The XC6382A401PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor a voltage level and generate a reset signal when the voltage drops below a specific threshold. The voltage detection is crucial for ensuring that electronic devices operate reliably and safely, preventing malfunctions and data corruption due to voltage fluctuations or power failures.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up and voltage drops.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when undervoltage conditions occur.
  • Power Management Systems: Used to monitor voltage levels in power management circuits for efficient power usage.
  • Industrial Control Equipment: Ensures stable operation of industrial control systems by monitoring voltage levels and responding to fluctuations.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage detection for reliable performance.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package, ideal for space-constrained designs.
  • Built-in Hysteresis: Prevents output oscillations, ensuring stable operation.
  • Open Drain Output: Provides flexibility in interfacing with various circuits.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage instability.
  • Data Integrity: Protects data from corruption during voltage drops and power failures.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Design: Reduces the need for external components, simplifying circuit design.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

Additional Details

The XC6382A401PR is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The built-in hysteresis feature ensures stable operation by preventing false triggering due to noise or minor voltage fluctuations. The open drain output allows for flexible connection to different circuit configurations. With a voltage detection threshold of 4.0V, the XC6382A401PR is an essential component for maintaining the integrity and stability of electronic systems. Torex Semiconductor voltage detectors are used in a variety of applications where consistent and reliable voltage monitoring is critical for preventing potential issues and ensuring optimal performance.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.9623

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess