EN
  • EN
  • DE

XC6381A301MR

Part No XC6381A301MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408012-XC6381A301MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6381A301MR CAD Model

Description

The XC6381A301MR is a voltage detector manufactured by Torex Semiconductor Ltd. This IC is designed to monitor a specific voltage level and generate a reset signal when the voltage falls below a predefined threshold. This function is crucial to ensure stable operation of electronic devices and prevent data corruption or system malfunction during voltage drops or power failures.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, ensuring proper initialization.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset during undervoltage conditions.
  • Power Management Systems: Monitors voltage levels in power management circuits to optimize power consumption and prevent damage from voltage fluctuations.
  • Industrial Control Equipment: Ensures stable operation of industrial control systems by monitoring voltage levels and responding to voltage variations.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.

Features

  • High-Accuracy Voltage Detection: Provides precise voltage detection with minimal error.
  • Low Supply Current: Operates with minimal power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package for space-constrained designs.
  • Built-in Hysteresis: Includes hysteresis to prevent chattering and ensure stable operation.
  • Open Drain Output: Provides an open drain output for flexible interfacing with various circuits.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage instability.
  • Data Integrity: Safeguards data stored in memory from corruption during undervoltage events.
  • Extended Battery Life: Minimizes power consumption, contributing to longer battery life in portable devices.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Offers a reliable voltage monitoring solution at a competitive price.

Additional Details

The XC6381A301MR is designed for a wide range of operating temperatures, making it suitable for use in various environmental conditions. The integrated hysteresis feature ensures stable and reliable operation by preventing false triggering due to noise or minor voltage fluctuations. The open drain output allows for flexible connection to different circuit configurations. With a voltage detection threshold of 3.0V, the XC6381A301MR is an essential component for maintaining the integrity and stability of electronic systems. Torex Semiconductor voltage detectors are widely used in numerous applications where consistent and reliable voltage monitoring is crucial for preventing potential issues and ensuring optimal performance.

You May Also Be Interested in

Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
NEC
Lowest to $12.5125
NEC
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess