EN
  • EN
  • DE

XC6377A333SR

Part No XC6377A333SR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description PWM Controlled PWM/PFM Switchable Step-down DC/DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408008-XC6377A333SR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6377A333SR CAD Model

Description

The XC6377A333SR is a voltage detector manufactured by Torex Semiconductor Ltd. It is specifically designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a predetermined threshold. This function is essential for preventing malfunctions and ensuring the safe operation of electronic devices by protecting them from undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or voltage drops.
  • Memory Protection: Prevents data corruption in memory devices by detecting and responding to undervoltage conditions.
  • Power Management Systems: Monitors voltage levels to optimize power usage and prevent damage from voltage fluctuations.
  • Industrial Control Systems: Ensures stable operation of industrial control equipment by providing protection against voltage variations.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage detection with minimal error.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small Package Size: Available in a compact package for space-constrained designs.
  • Built-in Hysteresis: Includes hysteresis to prevent chattering and ensure stable operation.
  • Open Drain Output: Provides an open drain output for flexible interfacing with various circuits.

Benefits

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage instability.
  • Data Protection: Safeguards data stored in memory from corruption during undervoltage events.
  • Extended Battery Life: Minimizes power consumption, contributing to longer battery life in portable devices.
  • Simplified Design: Reduces the need for external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Offers a reliable voltage monitoring solution at a competitive price.

Additional Details

The XC6377A333SR is designed for a wide range of operating temperatures, ensuring reliable performance in various environmental conditions. The integrated hysteresis feature prevents false triggering due to noise or minor voltage fluctuations, enhancing operational stability. The open drain output configuration allows for easy integration into different circuit designs. With a voltage detection threshold of 3.3V, the XC6377A333SR is an essential component for maintaining the integrity and stability of electronic systems, particularly in applications requiring precise voltage monitoring and protection against undervoltage conditions. Torex Semiconductor voltage detectors are crucial in a wide range of applications for ensuring consistent and reliable operation.

You May Also Be Interested in

NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $20.5186
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess