EN
  • EN
  • DE

XC6372A502PR

Part No XC6372A502PR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description PWM Controlled Step-Up DC/DC Controllers/Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281823-XC6372A502PR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6372A502PR CAD Model

Description

The XC6372A502PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. This is essential for ensuring the stable operation of microcontrollers and other digital circuits.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers to prevent erratic behavior during power-up or brown-out conditions.
  • CPU Reset Circuits: Monitors the voltage supply to CPUs and generates a reset signal if the voltage drops below the specified level.
  • Power Monitoring for Battery-Powered Devices: Detects low battery conditions and triggers appropriate actions, such as shutting down the device or displaying a low battery warning.
  • System Voltage Monitoring: Provides continuous monitoring of system voltage levels and generates an alarm signal if any voltage falls outside the acceptable range.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the supply voltage is unstable.

Features:

  • High-Accuracy Voltage Detection: Precisely monitors the voltage level and triggers the reset signal at the specified threshold.
  • Low Power Consumption: Minimizes current draw to extend battery life in portable applications.
  • Hysteresis: Prevents oscillation around the threshold voltage by providing a hysteresis window.
  • Open Drain Output: Offers flexibility in connecting to various circuits.
  • Small Package: Available in a compact package for space-constrained applications.
  • Wide Operating Voltage Range: Functions reliably over a broad range of input voltages.

Benefits:

  • Improved System Reliability: Prevents malfunctions caused by voltage fluctuations or brown-out conditions.
  • Data Protection: Safeguards data integrity by triggering a reset during voltage instability.
  • Extended Battery Life: Low power consumption prolongs the operating time of battery-powered devices.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.

Additional Details:

The XC6372A502PR has a detection voltage of 5.0V. The release voltage is typically slightly higher than the detection voltage due to the built-in hysteresis. The operating voltage range is typically from 1.6V to 6.0V. The typical supply current is very low, usually in the order of a few microamperes. The operating temperature range is -40°C to +85°C.

This IC is typically supplied in a SOT-25 or similar small surface mount package.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 931 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess