EN
  • EN
  • DE

XC62HR2502MR

Part No XC62HR2502MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description Positive Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407773-XC62HR2502MR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62HR2502MR CAD Model

Description

The XC62HR2502MR is a low dropout (LDO) regulator from Torex Semiconductor, designed to provide a stable 2.5V output voltage. It features low quiescent current and excellent ripple rejection, making it ideal for battery-powered devices and noise-sensitive applications.

Applications

  • Mobile Phones and Smartphones: Powering baseband processors, RF transceivers, and other critical components.
  • Wireless Modules: Regulating voltage for Bluetooth, Wi-Fi, and Zigbee modules.
  • Wearable Electronics: Supplying power to smartwatches, fitness trackers, and health monitoring devices.
  • IoT Devices: Providing stable voltage for sensors, microcontrollers, and communication interfaces.
  • Portable Audio Players: Powering audio codecs, amplifiers, and display drivers.

Features

  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the regulator and connected load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Compact footprint for space-constrained applications.
  • High Output Voltage Accuracy: Ensures a precise and stable output voltage.

Benefits

  • Extended Battery Life: Low quiescent current extends operating time in battery-powered devices.
  • Stable Power Supply: Provides consistent voltage even with fluctuations in input voltage or load.
  • Enhanced Reliability: Overcurrent and thermal shutdown protection enhance system robustness.
  • Improved Signal Integrity: High ripple rejection minimizes noise and improves signal quality.
  • Compact Design: Small package enables integration in miniature devices.

Additional Details

The XC62HR2502MR typically operates with an input voltage range of 1.8V to 6.0V, providing a fixed output voltage of 2.5V. It incorporates a built-in soft-start circuit to limit inrush current during startup, protecting sensitive components. Designed to work with low ESR ceramic capacitors, it ensures output stability and minimizes the need for external components. Integrated short-circuit protection adds an extra layer of safety. Torex Semiconductor provides comprehensive datasheets and application notes to simplify design and implementation. Its robust protection features and efficiency make it well-suited for portable and battery-powered applications where stable voltage and long battery life are crucial.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $12.5125
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess