EN
  • EN
  • DE

XC62HR1502MR

Part No XC62HR1502MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407769-XC62HR1502MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62HR1502MR CAD Model

Description

The XC62HR1502MR is a highly precise, low power consumption LDO regulator manufactured by Torex Semiconductor Ltd. It is designed to provide a stable output voltage even with fluctuating input voltages and load conditions. This regulator is ideal for use in portable devices, battery-powered equipment, and other applications where efficiency and space are critical.

Applications

  • Smartphones and mobile devices: Power management for various internal circuits.
  • Wearable technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Sensors, data loggers, and wireless communication modules.
  • Battery-powered equipment: Portable medical devices, handheld instruments, and remote controls.
  • Wireless communication devices: Bluetooth modules, Zigbee modules, and other wireless transceivers.

Features

  • Low dropout voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • High ripple rejection: Effectively filters out noise and ripple from the input voltage, providing a clean output voltage.
  • Overcurrent protection: Protects the regulator and the connected load from damage in case of an overcurrent condition.
  • Thermal shutdown protection: Prevents the regulator from overheating and being damaged.
  • Small package size: Available in space-saving packages, making it suitable for compact devices.
  • High accuracy: Provides a highly accurate output voltage, ensuring stable performance of the connected load.

Benefits

  • Extended battery life: Low quiescent current and high efficiency minimize power consumption, extending battery life in portable devices.
  • Stable output voltage: Provides a stable output voltage even with fluctuating input voltages and load conditions, ensuring reliable performance of the connected load.
  • Protection against damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and the connected load.
  • Reduced noise: High ripple rejection filters out noise from the input voltage, providing a clean output voltage and improving the performance of sensitive circuits.
  • Space-saving design: Small package size allows for use in compact devices where space is limited.

Additional Details

The XC62HR1502MR typically operates with an input voltage range of 1.8V to 6.0V, providing a fixed output voltage of 1.5V with high accuracy. It includes a built-in soft-start circuit that suppresses inrush current during start-up. This LDO regulator is available in a small, thermally efficient package. The device’s low ESR ceramic capacitors are compatible, contributing to the stability of the output voltage. Its protection features, like overcurrent and thermal shutdown, ensure robustness and reliability in harsh operating environments. Torex Semiconductor offers extensive documentation and support for this product, facilitating easy integration into various applications.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $1.9566
NEC
Lowest to $89.8648
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4560 $66.1920
15+ $7.7593 $116.3895
24+ $7.5167 $180.4008
32+ $7.2742 $232.7744
42+ $7.0316 $295.3272
55+ $6.3040 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess