EN
  • EN
  • DE

XC62FP5102PR

Part No XC62FP5102PR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407739-XC62FP5102PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP5102PR CAD Model

Description

The XC62FP5102PR is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. This regulator is designed to provide a stable and precise 5.1V output voltage, making it well-suited for various battery-powered and portable applications. Key features include low power consumption, high accuracy, and built-in protection functions, ensuring reliable and efficient performance.

Applications:

  • Smartphones: Providing stable power to critical components needing a 5.1V supply.
  • Tablets: Regulating voltage for internal circuitry.
  • Portable Media Players: Ensuring consistent performance for audio and video functions.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearable electronics.
  • Wireless Communication Modules: Supplying a stable voltage for Bluetooth, Wi-Fi, and other RF modules.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication interfaces in IoT applications.
  • Digital Cameras: Providing a stable power supply for image sensors and processing units.

Features:

  • Fixed Output Voltage: Delivers a precise and stable 5.1V output voltage.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Short Circuit Protection: Prevents damage to the regulator and connected components in the event of a short circuit.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds safe limits.
  • Small Package: Available in compact packages such as SOT-25 or DFN for space-constrained applications.

Benefits:

  • Extended Battery Life: Low power consumption allows for longer operating times for battery-powered devices.
  • Stable Output Voltage: Ensures reliable and consistent performance of connected components.
  • Robust Protection: Overcurrent, short circuit, and thermal shutdown features protect the regulator and the application circuit.
  • Compact Design: Small package size saves valuable board space, enabling smaller and more efficient product designs.
  • Simplified Implementation: Requires minimal external components, simplifying the design process.
  • Improved System Reliability: Provides a stable and protected power supply, enhancing overall system reliability.

Technical Specifications: The XC62FP5102PR typically operates with an input voltage range of 1.8V to 6.0V. The dropout voltage is typically around 200mV at a load current of 100mA. The quiescent current is very low, generally in the microampere range, further increasing power efficiency. It is often available in a SOT-25 or similar small outline package. Refer to the manufacturer's datasheet for detailed specifications, including maximum input voltage, output current limits, and thermal characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess