EN
  • EN
  • DE

XC62FP4002PRN

Part No XC62FP4002PRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407718-XC62FP4002PRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62FP4002PRN CAD Model

Description

The XC62FP4002PRN is a low dropout (LDO) regulator from Torex Semiconductor, offering a stable 4.0V output. It is designed for applications requiring a consistent voltage supply with minimal power loss. The 'N' suffix likely indicates a variation in packaging or specifications. Protection features such as overcurrent and short circuit protection are incorporated.

Applications

  • Industrial Sensors: Providing stable power to analog and digital sensors in industrial environments.
  • Metering Devices: Regulating voltage for smart meters and other measurement equipment.
  • Data Acquisition Systems: Powering analog-to-digital converters (ADCs) and data loggers.
  • Power Management Modules: Providing a regulated voltage source for various subsystems within a power management unit.
  • Distributed Power Systems: Regulating voltage at the point of load in distributed power architectures.

Features

  • Low Dropout Voltage: Enables efficient operation even with a small voltage difference between input and output.
  • High Output Voltage Accuracy: Provides a stable and precise 4.0V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Short Circuit Protection: Shuts down the output in case of a short circuit to prevent damage.
  • Enable/Disable Function: Allows for external control of the regulator's output.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Increased System Reliability: Protection features enhance the robustness of the system.
  • Stable Operation: Precise voltage regulation ensures reliable performance of connected components.
  • Reduced Power Consumption: Low quiescent current minimizes energy waste, extending battery life in portable applications.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces component count.

Additional Details

The XC62FP4002PRN is typically available in a small package such as SOT-25 and utilizes CMOS technology. Refer to the official datasheet from Torex Semiconductor Ltd. for detailed specifications, including input voltage range, operating temperature range, and package dimensions.

You May Also Be Interested in

NEC
Lowest to $12.5125
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Lowest to $22.5849
NEC
Lowest to $291.2610
NEC
Lowest to $20.5186
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess